EN
  • EN
  • DE

CDCVF857RTBT

Part No CDCVF857RTBT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 220MHz
Divider/Multiplier No/No
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number CDCVF857
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578033-CDCVF857RTBT
Ultra Librarian 3D Model Ultra Librarian CDCVF857RTBT CAD Model

Description

Product Overview: CDCVF857RTBT from Texas Instruments

The CDCVF857RTBT is a high-performance, low-skew, phase-lock loop (PLL)-based clock driver designed by Texas Instruments to address the needs for high-speed data transmission systems. This clock buffer device is part of the Clock Distribution family and is specifically engineered to distribute one clock input to five outputs with minimal skew and jitter.

Constructed with the latest semiconductor technology, the CDCVF857RTBT offers a wide operating voltage range from 2.5V to 3.3V, which makes it versatile for interfacing with various logic levels in mixed-voltage systems. This feature ensures compatibility with a broad range of digital circuits, enhancing its utility in complex multi-voltage environments.

The device's low output skew characteristic is crucial for maintaining the integrity of the clock signal throughout the distribution path, which is especially important in synchronous digital systems where timing precision is paramount. The CDCVF857RTBT helps to maintain system reliability and performance by ensuring that the clock signals arrive at their destinations simultaneously.

Key Features:

  • Low Skew: The device offers low skew between outputs, which is essential for maintaining signal integrity in high-speed data paths.
  • Wide Voltage Range: With support for 2.5V to 3.3V operation, the CDCVF857RTBT is adaptable to various logic levels, enhancing its application flexibility.
  • High-Speed Operation: It is designed to support high-frequency clock signals, making it suitable for high-performance computing and networking applications.
  • PLL-Based: The phase-lock loop architecture ensures stable clock multiplication, which is critical for maintaining synchronization across data channels.

Applications:

The CDCVF857RTBT is tailored for a range of applications that demand precise clock distribution and timing. It is ideal for use in:

  • High-speed digital systems
  • Networking equipment, including routers and switches
  • Data communication infrastructure
  • Server farms and data centers
  • Telecommunications equipment

With its robust design and advanced features, the CDCVF857RTBT from Texas Instruments stands out as a reliable solution for clock distribution challenges in modern electronic systems. Its ability to maintain signal fidelity across multiple outputs ensures that it is a go-to choice for engineers looking for a high-quality, high-performance clock distribution device.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9775 $53.8650
14+ $7.3662 $103.1268
22+ $7.1360 $156.9920
29+ $6.9058 $200.2682
38+ $6.6756 $253.6728
51+ $5.9850 $305.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess