EN
  • EN
  • DE

CLVTH16245AMDLREP

Part No CLVTH16245AMDLREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1161932-CLVTH16245AMDLREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CLVTH16245
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CLVTH16245AMDLREP CAD Model

Description

The CLVTH16245AMDLREP is a state-of-the-art integrated circuit from Texas Instruments, renowned for their robust and high-performance components in the electronics industry. This particular product is part of the Texas Instruments' military-grade offerings, designed to meet the stringent requirements of high-reliability applications where precision and durability are paramount.

Key Features

  • High Speed: The CLVTH16245AMDLREP is a 16-bit bus transceiver capable of providing high-speed data transfer, ensuring efficient communication between devices.
  • Bi-Directional Interface: With its dual-directional data flow capability, it facilitates seamless data exchange, enhancing system flexibility.
  • Low Power Consumption: Optimized for low power operation, this component conserves energy, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate reliably across a broad temperature range, suitable for military and aerospace applications where extreme conditions are common.
  • Rugged Design: It is built to withstand harsh environments and resist physical stress, ensuring consistent performance and longevity.

Applications

The CLVTH16245AMDLREP is versatile and is commonly used in systems that require high levels of reliability and performance. Given its rugged design, it is particularly suitable for:

  • Defense and Aerospace Systems
  • Communication Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Marine and Offshore Technology

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The CLVTH16245AMDLREP is no exception, as it is manufactured with the highest quality materials and subjected to rigorous testing to ensure it meets the demands of mission-critical systems. Customers can trust this component to perform reliably in the most challenging environments.

Technical Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical support and resources for the CLVTH16245AMDLREP. Detailed datasheets, application notes, and design tools are available to assist with integration and to maximize the component's capabilities within various systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5355 $57.2130
13+ $7.8240 $101.7120
20+ $7.5795 $151.5900
28+ $7.3350 $205.3800
36+ $7.0905 $255.2580
48+ $6.3570 $305.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess