EN
  • EN
  • DE

24LC32AT-I/MS

Part No 24LC32AT-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 400KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 005553-24LC32AT-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC32AT-I/MS CAD Model

Description

Microchip Technology's 24LC32AT-I/MS EEPROM

The 24LC32AT-I/MS is a high-performance, 32-Kilobit I²C Serial EEPROM device from Microchip Technology, designed to provide a robust storage solution for sophisticated electronic systems. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is organized as 4,096 x 8 bits and operates across a wide voltage range of 2.5V to 5.5V, making it suitable for various applications that require low-power data storage.

Encased in a compact 8-lead MSOP (Mini Small Outline Package), the 24LC32AT-I/MS offers a practical solution for applications where space is at a premium. Its small form factor is ideal for use in portable devices, such as medical instruments, wearables, and IoT devices, where efficient use of PCB (Printed Circuit Board) real estate is crucial.

This device supports a bidirectional, two-wire bus and data transmission protocol which is I²C (Inter-Integrated Circuit) compatible, providing an easy-to-use interface for serial communication. The EEPROM is capable of clock speeds up to 400 kHz, allowing for rapid data transfer, and it also includes a write protect feature that helps prevent inadvertent write operations to the memory.

The 24LC32AT-I/MS is designed with reliability in mind. It is rated for an extended temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions. Additionally, the EEPROM has a hardware write-protect pin to secure data from accidental changes, and it supports a maximum of 1 million write cycles and a data retention period of over 200 years, ensuring the longevity and integrity of critical data.

Microchip Technology has equipped the 24LC32AT-I/MS with an array of features to enhance its usability and security, such as a page write buffer, which allows up to 32 bytes of data to be written in a single write cycle, and a self-timed erase/write cycle, eliminating the need for complex programming algorithms and timing supervision from the host microcontroller.

Whether it's for consumer electronics, automotive systems, industrial controls, or telecommunications infrastructure, the 24LC32AT-I/MS from Microchip Technology is an excellent choice for designers looking for a reliable and compact non-volatile memory solution.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5808 $52.2720
185+ $0.5441 $100.6585
290+ $0.5257 $152.4530
410+ $0.4890 $200.4900
535+ $0.4706 $251.7710
665+ $0.4522 $300.7130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess