EN
  • EN
  • DE

TPS3123J12DBVR

Part No TPS3123J12DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.08V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033796-TPS3123J12DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3123J12DBVR CAD Model

Description

Product Overview: Texas Instruments TPS3123J12DBVR

The Texas Instruments TPS3123J12DBVR is a highly reliable, low-power supervisor circuit designed to monitor voltage levels in digital systems and provide a reset signal whenever necessary. This device is particularly suitable for battery-powered applications due to its low energy consumption and small form factor. The TPS3123J12DBVR ensures that microprocessors, microcontrollers, and other digital systems reset properly during power-up, power-down, or brown-out conditions.

Key Features

  • Supply Voltage Monitoring: The TPS3123J12DBVR monitors the supply voltage (VDD) and keeps the system in reset until the VDD voltage reaches the factory-programmed threshold, ensuring stable system operation.
  • Programmed Delay: It features a programmable delay time provided by an external capacitor, which allows designers to set the reset timeout period according to their system requirements.
  • Low Power Consumption: With a typical quiescent current of only 9 µA, this device is optimized for power-sensitive applications, helping to extend battery life in portable devices.
  • High Accuracy: The TPS3123J12DBVR offers high threshold accuracy (±1.5% at 25°C), which is crucial for reliable operation in systems where precise voltage monitoring is necessary.
  • Manual Reset Input: A manual reset input is provided, allowing the reset to be triggered with an external signal for added system control and diagnostics.

Applications

The versatile nature of the TPS3123J12DBVR makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controls
  • Embedded systems
  • Microcontroller-based applications

Package and Availability

The TPS3123J12DBVR comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Its small footprint and low profile make it easy to integrate into various circuit designs without compromising on performance. Texas Instruments' commitment to quality ensures that this voltage supervisor is both reliable and readily available for your design needs.

With its combination of features, the TPS3123J12DBVR from Texas Instruments is a smart choice for designers looking to enhance system reliability and extend the operational life of their digital applications.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7506 $52.5084
33+ $3.0774 $101.5542
51+ $2.9813 $152.0463
70+ $2.8851 $201.9570
90+ $2.7889 $251.0010
120+ $2.5004 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,575 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess