EN
  • EN
  • DE

TRF37C32IRTVT

Part No TRF37C32IRTVT
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description RF AMP 12DB GAIN 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 1.7GHz to 3.8GHz
P1dB 11dBm
Gain 9.6dB
Noise Figure 9.5dB
RF Type GSM, LTE, W-CDMA
Supply Voltage - Operating 3.3V
Operating Supply Current 280mA
Test Frequency 1.75GHz
Case / Package 32-WQFN (5x5)
Win Source Part Number 1113999-TRF37C32IRTVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF37C32IRTVT CAD Model

Description

The TRF37C32IRTVT from Texas Instruments is a state-of-the-art integrated circuit designed for RF applications. This component is part of TI's extensive range of RF products, known for their reliability and performance in various communication and signal processing tasks.

Key Features

  • High Frequency Range: The TRF37C32IRTVT operates at a broad frequency spectrum, making it suitable for a variety of RF applications.
  • Low Noise Figure: With its low noise figure, this IC ensures minimal signal degradation, leading to clearer signal transmission and reception.
  • High Linearity: The device provides high linearity, which is crucial for maintaining signal fidelity across different power levels.
  • Power Efficiency: Designed for power-sensitive applications, the TRF37C32IRTVT maintains performance while minimizing power consumption.

Applications

The TRF37C32IRTVT is versatile and can be used in a range of applications, including:

  • Wireless infrastructure
  • RFID readers
  • Industrial, scientific, and medical (ISM) band applications
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TRF37C32IRTVT is no exception. It is built to meet high standards, ensuring consistent performance and durability across its lifecycle. The device is also backed by TI's support and extensive documentation, providing engineers with the resources they need to integrate the component successfully into their designs.

Environmental Considerations

As with all Texas Instruments products, the TRF37C32IRTVT is manufactured with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a more environmentally friendly choice for electronic designs.

Ordering and Packaging

The TRF37C32IRTVT is available in a compact package that ensures ease of integration into space-constrained designs. For ordering information, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1440 $76.2880
4+ $31.2977 $125.1908
5+ $30.3196 $151.5980
7+ $29.3416 $205.3912
9+ $28.3635 $255.2715
12+ $25.4294 $305.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess