EN
  • EN
  • DE

CM041UB

Part No CM041UB
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820628-CM041UB
Ultra Librarian 3D Model Ultra Librarian CM041UB CAD Model

Description

The CM041UB is a high-performance, ultra-low-power microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional efficiency and versatility in a wide range of applications. This advanced MCU is part of Texas Instruments' ultra-low-power MCU series, designed to meet the rigorous demands of modern embedded systems.

Key Features:

  • Energy Efficiency: The CM041UB boasts an ultra-low-power architecture that allows it to operate with minimal energy consumption, making it ideal for battery-powered and energy-harvesting applications.
  • Advanced Core: At the heart of the CM041UB is a powerful processing core that delivers robust performance while maintaining low power consumption, ensuring responsive operation even in complex tasks.
  • Memory Capacity: This MCU comes equipped with ample memory, including both flash and RAM, to handle a variety of applications and data-intensive operations without compromising performance.
  • Connectivity: With a range of communication interfaces, the CM041UB can easily connect to other devices and networks, facilitating seamless data transfer and system integration.
  • Digital and Analog Peripherals: A suite of digital and analog peripherals is integrated into the CM041UB, allowing for flexible interfacing with sensors, actuators, and other electronic components.
  • Robust Security: Security features are embedded within the CM041UB to protect against unauthorized access and ensure the integrity of data and operations within the system.

Applications:

The versatile nature of the CM041UB makes it suitable for a diverse range of applications, including:

  • Industrial automation and control systems
  • Portable medical devices
  • Energy management systems
  • Wireless sensors and IoT devices
  • Consumer electronics

With its combination of power efficiency, processing capability, and comprehensive feature set, the CM041UB from Texas Instruments stands as an optimal solution for developers seeking a reliable and versatile MCU for their next project.

You May Also Be Interested in

Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess