EN
  • EN
  • DE

COP8CBE9IMT9/NOPB

Part No COP8CBE9IMT9/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor COP8
Part Core Size 8-Bit
Speed(Frequency) 6.67MHz
Number of I/O 39
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 1029898-COP8CBE9IMT9/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COP8CBE9IMT9/NOPB CAD Model

Description

Product Overview: COP8CBE9IMT9/NOPB

The COP8CBE9IMT9/NOPB is a high-performance microcontroller unit (MCU) from the reputable electronics manufacturer, Texas Instruments. This product is part of the COP8™ family of 8-bit microcontrollers, which are known for their robustness and versatility in various applications. The COP8CBE9IMT9/NOPB is designed to offer a perfect blend of power efficiency, processing capabilities, and advanced features to meet the demands of modern electronic systems.

With its integrated features, this MCU is ideally suited for a wide range of applications, including industrial control systems, automotive modules, consumer electronics, and more. The device is built to provide a reliable solution for designers looking to optimize their system architecture while ensuring cost-effectiveness and minimal power consumption.

Key Features:

  • Core: The MCU features a powerful 8-bit core that can handle complex computations and control tasks efficiently, providing a solid foundation for your embedded system.
  • Memory: It comes with ample onboard memory, including flash and RAM, which allows for flexible program and data storage options.
  • I/O Ports: A variety of input/output ports are available, enabling the MCU to interface with other components and peripherals within the system.
  • Timers and Counters: Built-in timers and counters facilitate precise timing operations, which are crucial for applications requiring time-sensitive actions.
  • Power Management: The COP8CBE9IMT9/NOPB has advanced power management features that help in reducing energy consumption, making it suitable for battery-operated devices.
  • Packaging: This product comes in a robust package that ensures durability and ease of integration into various hardware designs.

In conclusion, the COP8CBE9IMT9/NOPB microcontroller from Texas Instruments stands out as a reliable and efficient solution for a multitude of embedded applications. Its combination of performance, memory options, and power efficiency makes it an ideal choice for developers looking to create sophisticated systems without compromising on quality or cost.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3761 $64.7522
4+ $26.5651 $106.2604
6+ $25.7349 $154.4094
9+ $24.9047 $224.1423
11+ $24.0746 $264.8206
14+ $21.5841 $302.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess