EN
  • EN
  • DE

TMS470PEF363APZQ

Part No TMS470PEF363APZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219525-TMS470PEF363APZQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS470PEF363APZQ CAD Model

Description

The TMS470PEF363APZQ is a robust microcontroller unit (MCU) from Texas Instruments, designed for automotive and industrial applications where reliability and high performance are critical. This microcontroller is part of the TMS470 series, which is known for its integration of advanced features and capabilities to meet the stringent requirements of modern embedded systems.

Key Features

  • Core: The MCU is built around a powerful ARM7TDMI-S core, which operates at a frequency of up to 80 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 512 KB of Flash memory and 32 KB of RAM, allowing for ample space for application code and data storage.
  • Communication Interfaces: To ensure versatile connectivity options, the TMS470PEF363APZQ includes multiple communication interfaces such as CAN, UART, SPI, and I2C.
  • Timers and PWM: The device features an array of timers, including a Real-Time Interrupt timer and Watchdog timer, as well as high-resolution PWM outputs for precise control tasks.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels offers accurate analog signal measurement and conversion capabilities, essential for sensor interfacing and data acquisition.
  • Temperature Range: The MCU operates over an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.
  • Package: The TMS470PEF363APZQ is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint while allowing for easy integration into various system designs.

Applications

The TMS470PEF363APZQ is engineered to address the needs of complex applications, such as:

  • Automotive control systems including engine management, transmission control, and body electronics.
  • Industrial automation systems, including process control and monitoring.
  • Robotics and motion control applications.
  • Other embedded systems that require a high level of reliability and performance.

With its robust set of features and extensive support from Texas Instruments, the TMS470PEF363APZQ MCU stands out as a top choice for developers and engineers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1457 $51.4371
8+ $14.0682 $112.5456
12+ $13.6286 $163.5432
16+ $13.1890 $211.0240
20+ $12.7493 $254.9860
27+ $11.4304 $308.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess