EN
  • EN
  • DE

COP8SAB720N8

Part No COP8SAB720N8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series COP8™ 8SA
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number COP8SAB7
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 580031-COP8SAB720N8
Ultra Librarian 3D Model Ultra Librarian COP8SAB720N8 CAD Model

Description

The COP8SAB720N8 is a microcontroller unit (MCU) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance 8-bit microcontroller is part of the COP8™ family, which is renowned for its robust architecture and versatility in various applications. With a focus on reliability and efficiency, the COP8SAB720N8 is an excellent choice for designers looking to integrate a powerful MCU into their electronic projects.

Key Features

  • CPU: The COP8SAB720N8 is built around a high-speed 8-bit CPU core, offering precise control and fast processing capabilities to handle complex tasks with ease.
  • Memory: It comes equipped with 128 bytes of RAM and 2048 bytes of on-chip ROM, providing ample space for program storage and data manipulation.
  • I/O Ports: This MCU includes 32 input/output ports, granting extensive interfacing options with peripheral devices and sensors, enhancing the versatility of the design.
  • Timer/Counters: The device features multiple timer/counters, which are crucial for time-sensitive operations such as event counting, pulse generation, and real-time monitoring.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit A/D converter allows for accurate analog signal conversion, making it suitable for applications requiring precise sensor data processing.
  • Communication: Onboard serial I/O communication facilitates data exchange with other digital systems, supporting efficient communication protocols.
  • Supply Voltage: The COP8SAB720N8 operates within a supply voltage range of 4.5V to 5.5V, ensuring compatibility with standard power supplies and ease of integration into existing systems.
  • Package: Housed in a 40-pin DIP (Dual In-line Package), the MCU offers a traditional through-hole mounting option, which is ideal for prototyping and educational purposes.

Applications

The versatility of the COP8SAB720N8 makes it an excellent choice for a wide range of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and smart sensors. Its robust feature set and reliable performance ensure that it can meet the demands of complex and critical systems.

Conclusion

In summary, the COP8SAB720N8 from Texas Instruments is a sophisticated and reliable microcontroller that provides a comprehensive set of features for a variety of electronic applications. Its robust processing capabilities, coupled with ample memory and flexible I/O options, make it an ideal choice for designers looking to create efficient and high-performing systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0874 $50.4370
13+ $8.2769 $107.5997
19+ $8.0182 $152.3458
26+ $7.7596 $201.7496
34+ $7.5009 $255.0306
45+ $6.7250 $302.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess