EN
  • EN
  • DE

COP8SAB720N9

Part No COP8SAB720N9
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features COP8 series Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) OTP 20-PDIP
Manufacturer Texas Instruments
Series COP8™ 8SA
Package Tube
Part Status Obsolete
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name COP8SAB7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number *COP8SAB720N9, COP8SAB720N9B, COP8SAB720NB
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915677-COP8SAB720N9
Ultra Librarian 3D Model Ultra Librarian COP8SAB720N9 CAD Model

Description

The Texas Instruments COP8SAB720N9 is a high-performance microcontroller that is part of the COP8™ family, designed for a wide range of embedded applications. This 8-bit MCU is equipped with an array of features that make it a versatile choice for designers looking to integrate reliable processing power into their electronic products.

Key Features

  • Core: The COP8SAB720N9 operates with an 8-bit microcontroller core, ensuring efficient handling of tasks and operations within embedded systems.
  • Memory: It comes with integrated memory options, including 32KB of Flash memory for program storage and 1KB of RAM for data processing, which allows for robust application development.
  • Clock Speed: The device boasts a maximum clock speed of 20MHz, providing the computational speed needed for responsive and quick processing in time-sensitive applications.
  • I/O Ports: With 28 input/output ports, this microcontroller offers ample connectivity for peripherals and external devices, enhancing its adaptability to various electronic designs.
  • Analog-to-Digital Converter: An embedded 10-bit ADC (Analog-to-Digital Converter) allows the microcontroller to convert analog signals to digital data, enabling it to process sensor inputs effectively.
  • Supply Voltage: The COP8SAB720N9 operates within a supply voltage range of 2.7V to 5.5V, accommodating a wide range of power sources and ensuring flexibility in system design.
  • Temperature Range: This MCU is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The COP8SAB720N9 is ideal for various applications, including but not limited to industrial controls, automotive systems, consumer electronics, and power management systems. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Quality and Reliability

As with all Texas Instruments products, the COP8SAB720N9 is manufactured to high standards, ensuring quality and reliability. Designers can trust this microcontroller to perform consistently across different applications and environments.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8219 $54.5752
18+ $5.5974 $100.7532
28+ $5.4225 $151.8300
39+ $5.2476 $204.6564
50+ $5.0727 $253.6350
66+ $4.5479 $300.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess