EN
  • EN
  • DE

COP8SAC720N7

Part No COP8SAC720N7
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1162721-COP8SAC720N7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP8SAC720N7 CAD Model

Description

The COP8SAC720N7 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile applications. This 8-bit MCU is part of the COP8™ Family of controllers, which are well-known for their reliability and efficiency in a wide range of industrial and commercial applications.

Key Features

  • Architecture: The COP8SAC720N7 is built on a high-speed 8-bit microcontroller architecture that ensures rapid processing and response times, making it suitable for time-critical applications.
  • Memory: It comes equipped with a generous amount of integrated memory, including flash and RAM, which allows for flexible program and data storage options.
  • I/O Ports: A variety of input/output ports provide excellent interface capabilities, enabling the MCU to interact with a range of sensors, actuators, and other peripheral devices.
  • Power Efficiency: Designed with power efficiency in mind, the COP8SAC720N7 ensures low power consumption, which is critical for battery-operated and energy-sensitive devices.
  • Analog Features: The MCU includes integrated analog features such as A/D converters and PWM outputs, which are essential for applications requiring analog signal processing.
  • Communication Protocols: It supports multiple communication protocols, including SPI and UART, allowing for easy integration into existing systems and facilitating communication with other devices.

Applications

The versatility of the COP8SAC720N7 makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Security systems

Quality and Support

As with all Texas Instruments products, the COP8SAC720N7 is manufactured to the highest quality standards. Customers can expect reliable performance and longevity from this MCU. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers and engineers can make the most out of this powerful microcontroller in their projects.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess