EN
  • EN
  • DE

COP8SCR9HVA8

Part No COP8SCR9HVA8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series COP8™ 8S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor COP8
Core Size 8-Bit
Speed 20MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number COP8SCR9
Standard Package 25 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 580043-COP8SCR9HVA8
Ultra Librarian 3D Model Ultra Librarian COP8SCR9HVA8 CAD Model

Description

The Texas Instruments COP8SCR9HVA8 is a high-performance 8-bit microcontroller designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. This powerful MCU is part of the COP8™ family, known for their reliability and flexibility in various complex electronic designs.

At the core of the COP8SCR9HVA8 lies a versatile 8-bit CPU with a rich instruction set that enables efficient data processing and control. It boasts a maximum clock frequency that ensures swift execution of tasks, making it suitable for time-sensitive operations. The device is equipped with an array of features including a multi-mode 16-bit timer, a full-duplex serial I/O, and a watchdog timer, which collectively contribute to its robust performance.

One of the standout features of the COP8SCR9HVA8 is its integrated analog-to-digital converter (ADC), which provides precise analog signal measurement and conversion capabilities. This is particularly useful in applications that require accurate sensor data acquisition, such as in environmental monitoring systems or medical devices.

The microcontroller also includes several power-saving modes, which are critical for battery-operated devices. These modes allow the COP8SCR9HVA8 to conserve power when not in full operation, thus extending the battery life of the device it powers.

Memory is a vital aspect of any microcontroller, and the COP8SCR9HVA8 comes with ample built-in memory. It includes both Flash and RAM, which are essential for storing firmware and facilitating smooth runtime operations, respectively. The Flash memory is also in-system programmable, allowing for easy firmware updates and enhancements without the need for additional programming hardware.

For designers and engineers looking for a reliable microcontroller with a strong balance of performance, power efficiency, and integrated features, the Texas Instruments COP8SCR9HVA8 is an excellent choice. It is supported by Texas Instruments' comprehensive development tools, which simplify the design process and reduce time to market for new products.

Overall, the COP8SCR9HVA8 is a testament to Texas Instruments' commitment to providing advanced microcontroller solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess