EN
  • EN
  • DE

COP8SGR740N8

Part No COP8SGR740N8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series COP8™ 8SG
Package Tube
Product Status Obsolete
Core Processor COP8
Core Size 8-Bit
Speed 15MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters -
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number COP8SGR7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1378172-COP8SGR740N8
Ultra Librarian 3D Model Ultra Librarian COP8SGR740N8 CAD Model

Description

The COP8SGR740N8 is a high-performance microcontroller unit (MCU) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the COP8 family, which is renowned for its robust architecture and versatility, making it suitable for a wide range of applications.

Key Features

  • Advanced 8-bit CMOS Technology: The COP8SGR740N8 is built on a sophisticated 8-bit CMOS technology that ensures low power consumption while providing high-speed processing capabilities.
  • Integrated Memory: This MCU comes with onboard memory, including flash and RAM, which facilitates efficient data storage and quick access during operation.
  • Digital and Analog Peripherals: It features a variety of built-in peripherals, such as timers, serial communication interfaces, and analog-to-digital converters (ADCs), which contribute to its adaptability in handling diverse tasks.
  • Wide Operating Voltage: The device operates over a broad voltage range, accommodating various power supply requirements and enhancing its applicability across different electronic systems.
  • Extended Temperature Range: The COP8SGR740N8 is designed to perform reliably in extreme temperatures, making it an ideal choice for industrial and automotive applications.

Applications

The versatility of the COP8SGR740N8 allows it to be used across various domains, including:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Power management
  • Telecommunications

Support and Resources

Texas Instruments provides comprehensive support for the COP8SGR740N8, offering a wide range of resources to assist developers. These include technical documentation, development tools, software libraries, and a community forum for collaborative problem-solving and knowledge sharing.

Conclusion

The COP8SGR740N8 from Texas Instruments is a robust and versatile MCU that delivers performance, efficiency, and reliability. With its integrated features and support for a wide range of applications, this product stands out as a solid choice for developers looking to create sophisticated electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess