EN
  • EN
  • DE
  • IT

CP3BT26G18NEPX

Part No CP3BT26G18NEPX
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CPU BLUETOOH CAN 128-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Connectivity Processor
Core Processor CR16C
Program Memory Type FLASH (256 kB)
Controller Series CP3000
Data RAM Size 32K x 8
Number of I/O 54
Supply Voltage - Operating 2.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x20)
Win Source Part Number 1029942-CP3BT26G18NEPX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP3BT26G18NEPX CAD Model

Description

The CP3BT26G18NEPX is a state-of-the-art integrated circuit developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to cater to the demanding needs of modern electronic systems, providing a high level of performance, reliability, and efficiency.

At the heart of CP3BT26G18NEPX lies its advanced technology, which enables it to provide exceptional functionality suitable for a wide range of applications. Whether it's for industrial, automotive, or consumer electronics, this product is engineered to deliver optimal results.

Key Features:

  • High-Speed Operation: The CP3BT26G18NEPX is built for speed, ensuring rapid data processing and communication within electronic systems.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Durability: Texas Instruments' commitment to quality means that the CP3BT26G18NEPX is robust and capable of withstanding harsh operating conditions.
  • Compact Design: The small form factor of this integrated circuit allows for its integration into space-constrained designs without compromising performance.
  • Versatility: This product is designed to be versatile, supporting a variety of interfaces and protocols to meet the diverse needs of modern electronics.

Applications:

The CP3BT26G18NEPX can be utilized in numerous applications, including but not limited to:

  • Advanced computing systems
  • High-speed data communication equipment
  • Automotive electronics for enhanced vehicle performance
  • Portable and wearable technology
  • Industrial automation and control systems

Texas Instruments' CP3BT26G18NEPX is more than just a component; it's a solution that empowers designers and engineers to push the boundaries of what's possible in electronic design. With its superior performance, efficiency, and adaptability, this product stands out as an exceptional choice for any project requiring a high-quality integrated circuit.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess