EN
  • EN
  • DE

CSD15380F3T

Part No CSD15380F3T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 500MA PICOSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 500mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 8V
Gate-Source Threshold Voltage 1.35V @ 2.5μA
Max Gate Charge 0.281nC @ 10V
Max Input Capacitance 10.5pF @ 10V
Maximum Gate-Source Voltage 10V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 1190 mOhm @ 100mA, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030587-CSD15380F3T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD15380F3T CAD Model

Description

The CSD15380F3T is a state-of-the-art MOSFET manufactured by Texas Instruments, designed to meet the high-efficiency and power density requirements of modern electronic devices. This component is part of TI's NexFET™ product line, which is renowned for its performance in power management applications.

Key Features

  • Ultra-Low On-Resistance: The CSD15380F3T boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • Advanced Power Packaging: Encased in a compact 3-pin SON package, this MOSFET saves valuable board space without compromising on power handling or thermal performance.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this device can handle significant power throughput, suitable for demanding power conversion tasks.
  • Fast Switching Speed: The CSD15380F3T is engineered for fast switching, reducing transition losses and improving the performance of power supply circuits.
  • Thermal Management: Its excellent thermal characteristics ensure that the device operates reliably under various temperature conditions, which is critical for system stability and longevity.

Applications

The versatility of the CSD15380F3T makes it an excellent choice for a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Point-of-Load (POL) Solutions
  • Battery Management Systems
  • Synchronous Buck Converters

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 25 V Continuous Drain Current (I<sub>D) 40 A On-Resistance (R<sub>DS(on)) 1.84 mΩ Package 3-pin SON

In summary, the CSD15380F3T from Texas Instruments is a high-performance, efficient, and reliable MOSFET suitable for a variety of power management tasks in modern electronics. It is designed to provide optimal performance with minimal power loss, making it an essential component for designers looking to optimize their power systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0633 $50.0070
1,690+ $0.0593 $100.2170
2,620+ $0.0573 $150.1260
3,755+ $0.0533 $200.1415
4,875+ $0.0513 $250.0875
6,090+ $0.0493 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176,010 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess