EN
  • EN
  • DE

CSD15571Q2

Part No CSD15571Q2
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 22A 6-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 22A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.9V @ 250μA
Max Gate Charge 6.7nC @ 10V
Max Input Capacitance 419pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 15 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Dimension 6-WDFN Exposed Pad
Win Source Part Number 1030588-CSD15571Q2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CSD15571Q2 CAD Model

Description

Introducing the CSD15571Q2 NexFET™ Power MOSFET from Texas Instruments

The CSD15571Q2 is a state-of-the-art power MOSFET designed and manufactured by Texas Instruments, renowned for their innovative approach in semiconductor solutions. This high-performance MOSFET is part of TI's NexFET™ product line, which is acclaimed for delivering high power density and energy efficiency in a compact form factor.

Key Features:

  • Ultra-Low On-Resistance: The CSD15571Q2 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 5.9 mΩ at V<sub>GS = 10V, which translates to reduced conduction losses and improved overall efficiency.
  • Advanced Power Packaging: Encased in a 3mm x 3mm SON package with a PowerPAD™, this MOSFET ensures excellent thermal management, making it suitable for high-density power designs.
  • High Continuous Drain Current: It supports a robust continuous drain current (I<sub>D) of 25 A, enabling it to handle high current applications with ease.
  • Optimized Gate Charge: The device features a low total gate charge (Q<sub>g), which minimizes switching losses and allows for faster switching speeds, beneficial in applications like DC/DC converters.

Applications:

The versatility of the CSD15571Q2 makes it ideal for a wide range of applications, including:

  • DC/DC Conversion
  • Motor Drives
  • Power Supply Systems
  • Battery Management Systems
  • Load Switches

Reliability and Performance:

Designed with reliability in mind, the CSD15571Q2 meets the rigorous standards set by Texas Instruments. Its performance is characterized by fast switching speeds, low on-resistance, and excellent thermal properties, ensuring long-term reliability and consistent operation under various conditions.

Integrating the CSD15571Q2 into your power management designs will not only enhance efficiency but also contribute to the miniaturization of your electronic systems without compromising on power or performance. With Texas Instruments' commitment to quality, this MOSFET is a testament to their leadership in power management technology.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure you harness the full potential of the CSD15571Q2 NexFET™ Power MOSFET in your next project.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2323 $51.1060
525+ $0.1907 $100.1175
815+ $0.1847 $150.5305
1,120+ $0.1787 $200.1440
1,450+ $0.1728 $250.5600
1,940+ $0.1549 $300.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess