EN
  • EN
  • DE

CSD16403Q5A

Part No CSD16403Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 100A 8-SON / Trans MOSFET N-CH 25V 28A 8-Pin VSONP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 28A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.9V @ 250μA
Max Gate Charge 18nC @ 4.5V
Max Input Capacitance 2660pF @ 12.5V
Maximum Gate-Source Voltage +16V, -12V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 2.8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 013350-CSD16403Q5A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CSD16403Q5A
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CSD16403Q5A CAD Model

Description

The CSD16403Q5A is an advanced MOSFET designed for high-performance applications requiring efficient power management solutions.

Features and Benefits:

  • Ultra-low Qg and Qgd for efficient switching applications.
  • Optimized gate charge for minimal switching loss.
  • 5mm x 6mm QFN package maximizing thermal performance.
  • Rugged design suitable for high-frequency applications.

Applications:

  • Motor drive circuits
  • High-efficiency power supplies
  • LED lighting systems
  • Solar inverters

With superior design and engineering, the CSD16403Q5A ensures high reliability and effectiveness in demanding electronic projects.

You May Also Be Interested in

Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9691 $51.1966
62+ $1.6157 $100.1734
96+ $1.5652 $150.2592
133+ $1.5147 $201.4551
171+ $1.4642 $250.3782
229+ $1.3128 $300.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess