EN
  • EN
  • DE

CSD16410Q5A

Part No CSD16410Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 59A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 16A (Ta), 59A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 5nC @ 4.5V
Max Input Capacitance 740pF @ 12.5V
Maximum Gate-Source Voltage +16V, -12V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 8.5 mOhm @ 17A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 101762-CSD16410Q5A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD16410Q5A CAD Model

Description

CSD16410Q5A - Power MOSFET

The CSD16410Q5A offers excellent efficiency and high power density, making it ideal for demanding power management solutions in various electronic devices.

  • Applications:
    • Point of Load Conversion
    • Solar Inverters
    • Industrial Power Supplies
  • Features and Benefits:
    • High energy efficiency
    • Enhanced thermal performance with low RDS(on)
    • Space-efficient QFN package
  • Additional Details:
    • Maximum Drain-Source Voltage: 40V
    • Maximum Continuous Drain Current: 75A

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4641 $51.0510
230+ $0.4348 $100.0040
360+ $0.4201 $151.2360
515+ $0.3907 $201.2105
665+ $0.3760 $250.0400
835+ $0.3613 $301.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess