The CD4073BM96G4 is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular chip is part of the 4000 series CMOS logic ICs, which are well-known for their robust performance, low power consumption, and versatile applications.
Key Features
- Logic Type: The CD4073BM96G4 is a triple 3-input AND gate, providing logical conjunction based on the binary input.
- Supply Voltage Range: It operates over a wide supply voltage range from 3V to 18V, making it suitable for a variety of digital applications.
- High Noise Immunity: The device is characterized for operation from -55°C to 125°C, ensuring high reliability and noise immunity under extreme conditions.
- Low Power Consumption: Its CMOS technology ensures low power consumption, which is crucial for battery-operated and energy-efficient designs.
- Output Drive Capability: The CD4073BM96G4 can drive up to 10 LS-TTL loads, providing flexibility in interfacing with other logic families.
- Packaging: This product comes in a 14-pin SOIC package, which is suitable for surface-mounted technology (SMT).
Applications
The CD4073BM96G4 is versatile and can be used in a wide range of applications, including:
- Logic function implementation
- Power management circuits
- Control systems
- Alarm systems
- Embedded systems
- Signal processing
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The CD4073BM96G4 is no exception, as it goes through rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. With Texas Instruments' reputation, customers can trust the CD4073BM96G4 for their critical design needs.
Ordering Information
To order the CD4073BM96G4 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the specific part number CD4073BM96G4 to get the exact specifications mentioned here.