EN
  • EN
  • DE

CSD17522Q5A

Part No CSD17522Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 87A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 87A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 4.3nC @ 4.5V
Max Input Capacitance 695pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 8.1 mOhm @ 14A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030604-CSD17522Q5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD17522Q5A CAD Model

Description

Product Overview: CSD17522Q5A N-Channel NexFET™ Power MOSFET

The CSD17522Q5A is a highly efficient N-Channel power MOSFET from Texas Instruments, designed to deliver optimal performance for a wide range of power management applications. This state-of-the-art NexFET™ MOSFET is engineered to provide low on-resistance and minimal power loss, making it an excellent choice for high-efficiency power supplies, motor controls, and other energy-sensitive electronics.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): With an ultra-low on-resistance of just 2.9 mΩ at V<sub>GS = 10 V, the CSD17522Q5A ensures minimal conduction losses, enhancing overall system efficiency.
  • High Continuous Drain Current (I<sub>D): This MOSFET can handle a high continuous drain current of up to 100 A, making it suitable for applications requiring high current capabilities.
  • Advanced Thermal Performance: The device's exceptional thermal characteristics allow for reliable operation even under high power and temperature conditions.
  • Robust Gate Charge (Q<sub>g): Optimized for fast switching with a low gate charge, the CSD17522Q5A facilitates rapid on-off cycles, reducing switching losses.
  • Compact Footprint: Housed in a compact 5 mm x 6 mm SON package, the CSD17522Q5A saves valuable board space without compromising on power and performance.

Applications:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Point of Load (POL) Modules
  • Synchronous Buck Converters
  • Solar Micro-Inverters
  • Computing and Networking Power

The CSD17522Q5A is not just a testament to Texas Instruments' commitment to innovation, but also an essential component for designers looking to optimize their power management solutions. With its exceptional efficiency, durability, and compact size, this NexFET™ power MOSFET is poised to exceed the demands of modern electronic systems and contribute to the advancement of energy-efficient technologies.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7985 $51.9025
155+ $0.6552 $101.5560
240+ $0.6348 $152.3520
330+ $0.6143 $202.7190
425+ $0.5938 $252.3650
565+ $0.5324 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,622 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess