EN
  • EN
  • DE

CSD17573Q5B

Part No CSD17573Q5B
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1mOhm @ 35A, 10V
Vgs(th) (Max) @ Id 1.8V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 64 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 9000 pF @ 15 V
Power Dissipation (Max) 3.2W (Ta), 195W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-VSON-CLIP (5x6)
Package / Case 8-PowerTDFN
Base Product Number CSD17573Q5
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580833-CSD17573Q5B
Ultra Librarian 3D Model Ultra Librarian CSD17573Q5B CAD Model

Description

The CSD17573Q5B is a state-of-the-art N-Channel MOSFET from Texas Instruments, designed to deliver high efficiency and power density for a wide array of applications. This MOSFET is part of TI's NexFET™ product line, which is renowned for its advanced technology that optimizes power performance by minimizing on-resistance and maximizing switching performance.

Key Features

  • Low On-Resistance: The CSD17573Q5B features ultra-low on-resistance (RDS(on)) of just 2.8 mΩ at VGS = 10 V, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (ID) of 100 A, enabling it to handle high power applications with ease.
  • Thermal Management: With an excellent thermal performance due to its power block SON 5mm x 6mm package, the CSD17573Q5B ensures reliable operation even under high-temperature conditions.
  • Fast Switching Speed: Fast switching capabilities result in reduced switching losses, making this MOSFET ideal for high-frequency applications.

Applications

The CSD17573Q5B is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Point of Load (POL) Modules
  • Synchronous Buck Converters

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CSD17573Q5B MOSFET is no exception, as it is constructed with TI's rigorous manufacturing standards, ensuring long-term reliability for critical applications.

Environmental Compliance

The CSD17573Q5B is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics. This commitment to environmental stewardship makes the CSD17573Q5B an ideal choice for eco-conscious designs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The CSD17573Q5B is a testament to TI's innovation in power management technology, offering designers a robust, efficient, and versatile solution for their high-performance power requirements.

You May Also Be Interested in

Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess