EN
  • EN
  • DE

DM368ZCEDZ

Part No DM368ZCEDZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 338NFBGA / High-Performance Digital Media Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate 432MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 338-LFBGA
Manufacturer Package 338-NFBGA (13x13)
Win Source Part Number 772734-DM368ZCEDZ
Popularity Medium
Supply and Demand Status Limited
Family Name DM368
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM368ZCEDZ CAD Model

Description

The DM368ZCEDZ is a high-performance digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the demands of modern multimedia applications. This versatile and powerful SoC is ideal for a wide range of products, including digital cameras, video surveillance systems, digital video recorders, and other AV processing equipment.

Key Features

  • High-Definition Video Support: The DM368ZCEDZ supports full HD video encoding and decoding, making it perfect for applications that require high-quality video processing.
  • Advanced Imaging Capabilities: With integrated image signal processing (ISP) capabilities, this SoC can handle complex imaging tasks, ensuring sharp and clear images.
  • Efficient Performance: Built on an ARM Cortex-A8 core, the DM368ZCEDZ delivers efficient performance while maintaining low power consumption, essential for portable and battery-operated devices.
  • Rich Connectivity: The chip includes a range of interfaces, such as USB, Ethernet, and MMC/SD, providing versatile connectivity options for various peripherals and networks.
  • Robust Security Features: Security features like secure boot and encryption support safeguard sensitive data and ensure secure operations, making it suitable for applications that handle critical information.

Applications

The DM368ZCEDZ's combination of video, imaging, and connectivity features makes it an excellent choice for a variety of applications:

  • Digital Video Recorders (DVRs)
  • IP Network Cameras
  • Video Conferencing Systems
  • Video Door Phones
  • Automotive Infotainment

Technical Specifications

At the heart of the DM368ZCEDZ is a powerful ARM Cortex-A8 core running at a clock speed that can handle demanding tasks efficiently. The on-chip ISP supports various formats and standards, ensuring compatibility with a range of multimedia codecs and protocols. Its integrated peripherals and interfaces make it a flexible solution for designers looking to create sophisticated multimedia products.

With the DM368ZCEDZ, Texas Instruments continues its tradition of providing innovative, high-quality components for the digital media market. Its combination of performance, power efficiency, and multimedia capabilities makes it a smart choice for developers looking to push the boundaries of what's possible in digital media technology.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess