EN
  • EN
  • DE

TL16C552FNG4

Part No TL16C552FNG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 1107615-TL16C552FNG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C552FNG4 CAD Model

Description

Introducing the TL16C552FNG4 Dual UART with Integrated FIFOs from Texas Instruments

The TL16C552FNG4 is a remarkable dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, expertly crafted by Texas Instruments to provide a reliable and efficient solution for serial communication in a variety of applications. This advanced chip is particularly well-suited for high-speed data transfer requirements in industrial control systems, networking equipment, and other sophisticated electronics where dependable serial communication is a must.

Key Features

  • Dual Channel UART: The TL16C552FNG4 houses two independent full-duplex UARTs, each capable of handling serial data communication effectively. This allows for simultaneous data processing on two separate channels, enhancing the performance and versatility of your system.
  • Integrated FIFO Buffers: Each UART channel comes with 16-byte FIFOs for both transmit and receive operations. These buffers help to significantly reduce the overhead on the CPU, allowing for smoother data flow and improved system efficiency.
  • Programmable Baud Rate Generators: With the ability to program the baud rate, the TL16C552FNG4 can be configured to support a wide range of communication speeds, ensuring compatibility with various peripherals and network standards.
  • Modem Control Capability: The device includes full modem control signals, making it ideal for applications that require remote control and status monitoring over serial lines.
  • Flexible Character Lengths: The UARTs can be programmed for 5, 6, 7, or 8-bit character lengths, providing the flexibility needed to accommodate different data formats and protocols.

Advanced Technical Specifications

The TL16C552FNG4 operates at a voltage range of 4.5V to 5.5V and features a character framing error detection mechanism, which ensures data integrity during transmission. It also supports both 1.5 stop bits and 2 stop bits to meet various communication standards. The chip's industrial temperature range makes it resilient and suitable for harsh environments.

Applications

With its robust design and advanced features, the TL16C552FNG4 is an excellent choice for applications in:

  • Industrial Automation
  • Networking Equipment
  • Point-of-Sale Systems
  • Computer Peripheral Interface

Whether you are designing a complex industrial control system or a simple point-of-sale terminal, the TL16C552FNG4 from Texas Instruments provides the reliability and functionality needed to ensure seamless serial communication.

You May Also Be Interested in

Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess