EN
  • EN
  • DE

CSD18532NQ5BT

Part No CSD18532NQ5BT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A / Trans MOSFET N-CH Si 60V 100A 8-Pin VSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 64nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5340pF @ 30V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs 3.4 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 771873-CSD18532NQ5BT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18532NQ5B
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18532NQ5BT CAD Model

Description

Introducing the CSD18532NQ5BT from Texas Instruments

The CSD18532NQ5BT is a state-of-the-art N-channel NexFET™ power MOSFET brought to you by the renowned Texas Instruments. This high-performance transistor is designed to deliver efficiency and power density improvements in a wide range of power management applications. With its advanced technology and compact footprint, the CSD18532NQ5BT is an ideal choice for engineers looking to enhance their power designs.

Key Features

  • Low R<sub>DS(on): The device boasts an ultra-low on-resistance of just 8 mΩ at V<sub>GS = 10 V, which translates into reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current (I<sub>D): With a continuous drain current of 100 A, this MOSFET can handle high current applications with ease, making it suitable for demanding power systems.
  • SON 5mm x 6mm Plastic Package: The compact package is designed for optimal thermal performance and space-saving on the PCB, allowing for more streamlined designs.
  • Fast Switching Performance: The CSD18532NQ5BT is optimized for fast switching, reducing switching losses and improving performance in applications such as synchronous buck converters.

Applications

The versatility of the CSD18532NQ5BT allows it to be used in various applications, such as:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Battery Management Systems
  • Load Switches
  • Hot Swap Circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CSD18532NQ5BT is no exception, as it is designed and manufactured to meet the rigorous standards that have made TI a leader in the semiconductor industry. This MOSFET is RoHS compliant and is designed to withstand harsh environments, ensuring a long operational life in your products.

Support and Resources

Engineers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, reference designs, and customer support to streamline the design process and reduce time to market. The CSD18532NQ5BT is supported by TI's advanced simulation tools, allowing designers to model and optimize their circuits before prototyping.

For those seeking a high-performance, efficient, and reliable power MOSFET solution, the CSD18532NQ5BT from Texas Instruments is an exceptional choice that promises to meet and exceed your power management needs.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5171 $50.3420
49+ $2.0654 $101.2046
75+ $2.0008 $150.0600
104+ $1.9363 $201.3752
134+ $1.8717 $250.8078
179+ $1.6781 $300.3799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess