EN
  • EN
  • DE

CSD19502Q5BT

Part No CSD19502Q5BT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 100A SON5X6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 80V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4870pF @ 40V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs 4.1 mOhm @ 19A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 771881-CSD19502Q5BT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD19502Q5BT CAD Model

Description

The Texas Instruments CSD19502Q5BT is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high performance in power conversion and management applications. This device is optimized for synchronous buck converters, offering a range of features that enhance system efficiency, reliability, and thermal management.

Key Features

  • Low On-Resistance: The CSD19502Q5BT boasts an ultra-low on-resistance (R<sub>DS(on)) of just 5.8 mΩ at V<sub>GS = 10V, reducing conduction losses and improving overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) of 100A, this MOSFET can handle significant power without performance degradation, making it suitable for demanding applications.
  • Fast Switching Speed: The device's fast switching capabilities minimize switching losses, contributing to a more efficient power conversion process.
  • Low Gate Charge: A low total gate charge (Q<sub>g) helps to reduce driving losses, further enhancing the efficiency of the system.
  • SON 5mm x 6mm Plastic Package: The compact footprint of the CSD19502Q5BT allows for high-density power designs, saving board space without sacrificing performance.

Applications

The CSD19502Q5BT is versatile and can be used in a variety of applications, including:

  • Server and telecom power supplies
  • Motor drives
  • Power tool systems
  • DC/DC converters
  • Automotive applications

Benefits

Integrating the CSD19502Q5BT into your power systems can lead to numerous benefits:

  • Enhanced Efficiency: The combination of low on-resistance and fast switching speeds results in a highly efficient power MOSFET, reducing thermal stress and increasing system longevity.
  • Space Saving: The compact package design is ideal for space-constrained applications, enabling high power density solutions.
  • Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, the CSD19502Q5BT is built to meet high-quality standards, ensuring reliable operation even in harsh conditions.

Whether you're designing power supplies, motor controls, or any other application requiring efficient power handling, the Texas Instruments CSD19502Q5BT offers the performance and reliability needed to succeed.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess