EN
  • EN
  • DE

CSD19506KTT

Part No CSD19506KTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 200A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 80 V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Case / Package DDPAK/TO-263-3
Family Name CSD19506
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-49604-6, CSD19506KTT-ND, 296-49604-1, 296-49604-2
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867366-CSD19506KTT
Ultra Librarian 3D Model Ultra Librarian CSD19506KTT CAD Model

Description

Product Overview: CSD19506KTT MOSFET

The CSD19506KTT is a state-of-the-art N-Channel NexFET™ power MOSFET designed and manufactured by Texas Instruments. This high-performance transistor is engineered to meet the demanding requirements of modern power conversion applications, offering a blend of efficiency and reliability for a wide range of uses.

Key Features

  • Low On-Resistance: The CSD19506KTT boasts an ultra-low on-resistance (R<sub>DS(on)) of just 3.3 mΩ at V<sub>GS = 10V, which significantly reduces conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease, making it suitable for power supply and motor control circuits.
  • Fast Switching Performance: The device's fast switching capabilities are essential for reducing switching losses in power converters, thereby improving the performance of applications such as DC/DC converters, synchronous rectification in power supplies, and more.
  • Robust Thermal Performance: The CSD19506KTT is designed to operate effectively under high thermal conditions, thanks to its low thermal resistance and enhanced power dissipation capabilities.
  • SON 5mm x 6mm Plastic Package: Enclosed in a small-outline no-lead (SON) package, the CSD19506KTT is not only space-efficient but also offers excellent thermal contact to the printed circuit board (PCB), which is critical for thermal management.

Applications

The versatility of the CSD19506KTT makes it an ideal choice for a variety of applications, including:

  • Server and Telecom Power Supplies
  • DC/DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switches

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CSD19506KTT is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance for the end-user. Whether used in industrial, automotive, or consumer electronics, this MOSFET is built to deliver optimal functionality with a long operational lifespan.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2937 $62.2937
2+ $58.3511 $116.7022
3+ $56.3798 $169.1394
4+ $52.4372 $209.7488
5+ $50.4658 $252.3290
7+ $48.4945 $339.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess