EN
  • EN
  • DE

CSD25202W15T

Part No CSD25202W15T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 4A 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.05V @ 250μA
Max Gate Charge 7.5nC @ 4.5V
Max Input Capacitance 1010pF @ 10V
Maximum Gate-Source Voltage -6V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 26 mOhm @ 2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 9-DSBGA
Dimension 9-UFBGA, DSBGA
Win Source Part Number 1030670-CSD25202W15T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD25202W15T CAD Model

Description

Product Overview: CSD25202W15T - Texas Instruments

The CSD25202W15T is a high-performance, N-channel NexFET™ power MOSFET designed by Texas Instruments to meet the demanding requirements of modern electronic circuits. This compact and efficient MOSFET comes in an ultra-small 2mm x 2mm SON package, which makes it an ideal choice for space-constrained applications.

Key Features

  • Low On-Resistance: The CSD25202W15T boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 15 mΩ at V<sub>GS = 4.5V, which enhances its efficiency and reduces power losses in the circuit.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 15A, this MOSFET can handle significant power, making it suitable for high-power density applications.
  • Advanced Technology: Utilizing Texas Instruments' advanced silicon technology, the CSD25202W15T provides improved performance characteristics compared to traditional MOSFETs.
  • Ultra-Small Footprint: The compact SON package is designed for minimal space usage, which is critical for portable and space-sensitive electronics.
  • RoHS Compliant: The device meets RoHS standards, ensuring compliance with environmental regulations and promoting sustainability in electronic designs.

Applications

The CSD25202W15T is versatile and can be used in a variety of applications, including:

  • DC/DC conversion
  • Load switching
  • Power management for portable devices
  • Motor control circuits
  • Point-of-Load (POL) modules

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CSD25202W15T MOSFET is rigorously tested to ensure it meets the stringent standards for performance and durability expected from TI products. Designers can integrate this MOSFET into their circuits with confidence, knowing it will provide a reliable and efficient solution for their power management needs.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5126 $51.2600
240+ $0.4206 $100.9440
370+ $0.4075 $150.7750
510+ $0.3944 $201.1440
660+ $0.3812 $251.5920
880+ $0.3418 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess