EN
  • EN
  • DE

CSD25484F4T

Part No CSD25484F4T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.5A 3PICOSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 8V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 1.42nC @ 4.5V
Max Input Capacitance 230pF @ 10V
Maximum Gate-Source Voltage -12V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 94 mOhm @ 500mA, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030679-CSD25484F4T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD25484F4T CAD Model

Description

The CSD25484F4T is a state-of-the-art N-channel MOSFET brought to you by Texas Instruments, a leader in semiconductor innovation. This high-performance field-effect transistor is designed for power conversion applications in the modern electronic landscape.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The CSD25484F4T boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved efficiency in power conversion circuits.
  • Ultra-Small Footprint: Encased in a compact 0.8 mm × 0.8 mm SON package, this MOSFET is optimized for space-constrained applications, offering a high power density solution for your designs.
  • High Continuous Drain Current (I<sub>D): With the ability to handle a continuous drain current, this MOSFET is capable of supporting high-power applications without sacrificing performance.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge technology, the CSD25484F4T is engineered for minimal gate charge and low total power dissipation, ensuring efficient operation even under demanding conditions.

Applications

The versatility of the CSD25484F4T makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Management for Portable Electronics
  • Load Switches
  • Battery Management Systems
  • Point of Load (POL) Modules

Quality and Reliability

As with all Texas Instruments products, the CSD25484F4T is manufactured to the highest quality standards, ensuring reliability and performance consistency. Whether for commercial, industrial, or automotive applications, this MOSFET is designed to meet the rigorous demands of any environment.

Technical Specifications

Parameter Value R<sub>DS(on) Typ. 25.8 mΩ at V<sub>GS = 4.5 V I<sub>D 6 A Package SON 0.8 mm × 0.8 mm Operating Temperature -55°C to +150°C

For detailed information, including datasheets, technical documents, and support, visit the Texas Instruments official website or contact your local TI representative.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1397 $50.2920
875+ $0.1147 $100.3625
1,355+ $0.1111 $150.5405
1,865+ $0.1075 $200.4875
2,410+ $0.1039 $250.3990
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess