EN
  • EN
  • DE

SFH614A

Part No SFH614A
Manufacturer Vishay
Description Optocoupler, Phototransistor Output, 300 V BV-CEO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1248070-SFH614A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH614A CAD Model

Description

The SFH614A is a single-channel optocoupler manufactured by Vishay. This device consists of an infrared emitting diode (IRED) optically coupled to a silicon planar phototransistor. It is designed for electrical isolation in various applications, providing a safe and reliable means of transferring signals between circuits with different ground potentials.

Applications

  • Industrial Control Systems: Used for isolating control signals in PLCs, motor drives, and other industrial equipment.
  • Power Supplies: Employed for feedback isolation in switch-mode power supplies (SMPS).
  • Data Transmission: Used in data transmission systems for isolating communication lines.
  • Medical Equipment: Utilized in medical devices for patient safety and electrical isolation.
  • Instrumentation: Used in test and measurement equipment for isolating measurement signals.

Features

  • High Isolation Voltage: Provides high electrical isolation between the input and output circuits.
  • Current Transfer Ratio (CTR): Specified CTR ensures reliable signal transfer.
  • Low Saturation Voltage: Low collector-emitter saturation voltage for efficient operation.
  • Compact Package: Available in a compact package for space-saving designs.
  • Creepage and Clearance Distances: High creepage and clearance distances for enhanced safety.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.

Benefits

  • Electrical Isolation: Provides electrical isolation for safety and protection.
  • Reliable Signal Transfer: Ensures reliable signal transfer between circuits.
  • Compact Design: Allows for space-saving designs in various applications.
  • Enhanced Safety: High isolation voltage and creepage/clearance distances enhance safety.

Additional Details

The SFH614A typically comes in a DIP (Dual In-line Package) or SMD (Surface Mount Device) package. The input side (IRED) requires a current-limiting resistor to prevent damage to the diode. The output side (phototransistor) requires a pull-up resistor to develop an output voltage. The datasheet provides detailed specifications for the recommended operating conditions, including forward current, collector-emitter voltage, and isolation voltage. Proper handling and ESD protection are recommended during installation.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6715 $61.3720
19+ $6.2948 $119.6012
29+ $6.0984 $176.8536
40+ $5.9009 $236.0360
51+ $5.7045 $290.9295
68+ $5.1143 $347.7724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess