EN
  • EN
  • DE

CSD59951RWJ

Part No CSD59951RWJ
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378198-CSD59951RWJ
Ultra Librarian 3D Model Ultra Librarian CSD59951RWJ CAD Model

Description

Product Overview: Texas Instruments CSD59951RWJ NexFET™ Power Block

The Texas Instruments CSD59951RWJ is a high-performance, synchronous buck power stage that combines the driver and MOSFETs into a small and efficient package. It's part of TI's NexFET™ power block product line, designed to deliver high power density and efficiency, making it an ideal solution for a variety of applications including power supply modules, servers, telecom, and computing systems.

Key Features

  • High-Efficiency Power Conversion: The CSD59951RWJ offers an optimal solution for high-efficiency power conversion, which is achieved through the integration of advanced power MOSFET technology. This results in reduced switching and conduction losses.
  • Compact Footprint: With its small 5mm x 6mm outline, the CSD59951RWJ provides a compact power solution, enabling designers to maximize power density and minimize PCB space usage.
  • Integrated Driver: The inclusion of an integrated driver ensures that the power block is easy to use and reduces the number of external components required, simplifying the design and layout process.
  • Optimized for Switching Frequencies: This power block is optimized for 5 MHz switching frequencies, allowing for the use of smaller external components and further reducing the overall solution size.
  • Thermal Performance: The CSD59951RWJ is designed with excellent thermal performance in mind, featuring a low thermal impedance package that helps to manage heat effectively, ensuring reliable operation under varying conditions.
  • Robust Construction: The product is built to withstand harsh environments and is characterized by its robust construction, providing a reliable solution for demanding applications.

Applications

The Texas Instruments CSD59951RWJ is versatile and can be used in a wide range of applications. Its efficiency and compact size make it particularly well-suited for:

  • Point of Load (POL) supplies
  • Server and telecom power supplies
  • Networking equipment
  • Storage systems
  • Graphics cards
  • Other computing and high-density power applications

With its advanced technology and integration, the CSD59951RWJ NexFET™ power block from Texas Instruments represents a leading-edge solution for designers looking to optimize their power systems for efficiency, size, and performance.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5148 $204.0476
47+ $5.3309 $250.5523
63+ $4.7795 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess