EN
  • EN
  • DE

TLV70215DBVT

Part No TLV70215DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.38V @ 300mA
Output Current 300mA
Operating Supply Current 4.5μA to 5.5μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1109612-TLV70215DBVT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLV70215DBVT CAD Model

Description

Introducing the TLV70215DBVT from Texas Instruments

Power your portable devices with confidence using the TLV70215DBVT, a highly efficient, low-dropout regulator from Texas Instruments. This compact and robust component is designed to deliver a fixed output voltage of 1.5V, making it an ideal power management solution for a wide range of battery-operated electronics such as handheld devices, wireless peripherals, and IoT products.

Key Features

  • High Accuracy: The TLV70215DBVT offers excellent regulation, maintaining a stable 1.5V output with an accuracy of ±2% over the entire operating temperature range. This precision ensures reliable performance for sensitive electronic circuits.
  • Low Dropout: With a very low dropout voltage, this LDO regulator can continue to provide a consistent output even when the supply voltage is close to the output voltage, maximizing battery life and efficiency.
  • Low Quiescent Current: The device features a low quiescent current of typically 34 µA, which is particularly beneficial for battery-powered applications where extending operational life is crucial.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features like thermal shutdown and overcurrent protection safeguard your designs from potential damage caused by excessive heat or current.

Compact and Durable Design

The TLV70215DBVT comes in a small SOT-23 package, which is highly valued in space-constrained applications. Its solid construction ensures that it can withstand the demands of everyday use, offering a reliable power management solution that's both space-efficient and durable.

Easy Integration

Integrating the TLV70215DBVT into your design is straightforward, thanks to its compatibility with ceramic, tantalum, and aluminum electrolytic capacitors. This flexibility allows for easy adaptation to existing designs or new projects without the need for extensive redesigns.

Applications

With its versatile features, the TLV70215DBVT is well-suited for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wireless communication devices
  • Wearable technology
  • IoT devices

Choose the TLV70215DBVT for a reliable, efficient, and compact power management solution that will keep your devices running smoothly.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2113 $50.7120
580+ $0.1734 $100.5720
895+ $0.1680 $150.3600
1,235+ $0.1626 $200.8110
1,595+ $0.1572 $250.7340
2,130+ $0.1409 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess