EN
  • EN
  • DE

CSD95375Q4M

Part No CSD95375Q4M
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description Synchronous Buck NexFET™ Power Stage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Output Current per Channel 25A
Current - Peak Output 60A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 16 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through, UVLO
Mounting SMD
Package 8-PowerVFDFN
Manufacturer Package 8-VSON (3.5x4.5)
Win Source Part Number 1163564-CSD95375Q4M
Manufacturer Homepage www.ti.com
Family Name CSD95375Q4M
Introduction Date June 28, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD95375Q4M CAD Model

Description

The CSD95375Q4M is a high-performance, synchronous buck NexFET™ smart power stage from Texas Instruments, designed to deliver exceptional power efficiency and control to modern computing and telecom applications. With its integrated driver and MOSFETs, this power stage is optimized for use in point-of-load (POL) solutions where space is at a premium and power density is a critical consideration.

Key Features

  • High Efficiency: The CSD95375Q4M boasts an impressive efficiency profile, thanks to its state-of-the-art NexFET technology. This feature ensures minimal power loss and heat generation, enhancing the reliability and longevity of the end application.
  • Advanced Packaging: Encased in a compact 5 mm x 6 mm QFN package, this smart power stage is designed for space-constrained applications, providing a high power density solution that doesn't compromise on performance.
  • Integrated Driver: With an integrated high-side and low-side driver, the CSD95375Q4M simplifies design and reduces component count, leading to a more streamlined power management system.
  • Optimized Switching: The device features fast switching capabilities with reduced dead-time, which contributes to improved overall efficiency and better transient response in switching applications.
  • Thermal Management: Excellent thermal performance is ensured with an exposed thermal pad that allows for effective heat dissipation, maintaining operational stability even under high load conditions.

Applications

The CSD95375Q4M is versatile and can be employed in a variety of applications, including:

  • Servers and data centers
  • Telecommunication equipment
  • Enterprise computing systems
  • High-performance computing
  • Multi-phase power supplies

Technical Specifications

The device operates over a wide input voltage range and is characterized by its robust power stage, which can handle high currents efficiently. Furthermore, it is compliant with industry standards, ensuring compatibility with a broad range of controllers and platforms.

Conclusion

With its combination of high efficiency, compact design, and advanced features, the CSD95375Q4M from Texas Instruments is an ideal solution for developers looking to enhance power delivery systems in their high-performance applications. It represents a leap forward in smart power stage technology, offering a balance of power, efficiency, and size that is hard to match.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2531 $52.0496
33+ $3.0473 $100.5609
51+ $2.9443 $150.1593
74+ $2.7384 $202.6416
95+ $2.6355 $250.3725
119+ $2.5325 $301.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess