EN
  • EN
  • DE

CSD95378BQ5MC

Part No CSD95378BQ5MC
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SYNC BUCK NEXFET 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 12-PowerTFDFN
Case / Package 12-VSON (5x6)
Family Name CSD95378BQ5
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40019-2, 296-40019-1, -296-40019-1-ND, 296-40019-6, CSD95378BQ5MC-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916135-CSD95378BQ5MC
Ultra Librarian 3D Model Ultra Librarian CSD95378BQ5MC CAD Model

Description

The CSD95378BQ5MC from Texas Instruments is a state-of-the-art synchronous buck NexFET™ smart power stage that integrates a driver IC, two power MOSFETs, and a high-precision current and temperature monitor. This high-performance power solution is designed to meet the rigorous demands of today's high-efficiency, high-density power conversion applications.

Key Features

  • High-Efficiency Power Conversion: The CSD95378BQ5MC is optimized for synchronous buck applications, delivering high efficiency across a wide range of load conditions.
  • Advanced NexFET™ MOSFET Technology: Incorporating TI's cutting-edge NexFET™ technology, this product offers low on-resistance and reduced switching losses, enhancing overall system performance.
  • Integrated Driver and MOSFETs: This smart power stage includes a high-performance driver IC and two power MOSFETs in a compact package, simplifying design and reducing external component count.
  • Precision Current Sensing: The device features an integrated current sense amplifier that provides accurate current monitoring for optimal control and protection of the power stage.
  • Temperature Sensing: An integrated temperature monitor allows for real-time thermal management, ensuring reliable operation under varying conditions.
  • Compact Footprint: The CSD95378BQ5MC comes in a small 5x6mm outline package, making it suitable for space-constrained applications.

Applications

The CSD95378BQ5MC is versatile and can be used in a variety of applications, including but not limited to:

  • Server and telecom power supplies
  • Networking equipment
  • Gaming consoles
  • Computing and storage systems
  • Graphics cards

With its combination of efficiency, integration, and monitoring capabilities, the CSD95378BQ5MC from Texas Instruments is an excellent choice for designers looking to improve power density and efficiency in their next-generation power supply designs.

You May Also Be Interested in

Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6687 $51.0183
22+ $4.6513 $102.3286
34+ $4.5059 $153.2006
46+ $4.3606 $200.5876
60+ $4.2152 $252.9120
80+ $3.7792 $302.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess