EN
  • EN
  • DE

CY54FCT841ATDMB

Part No CY54FCT841ATDMB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CY54FCT841T 10-BIT BUS-INTERFACE / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54FCT841
Standard Package 11 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581579-CY54FCT841ATDMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT841ATDMB CAD Model

Description

The Texas Instruments CY54FCT841ATDMB is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) octal buffer/line driver designed to meet the demanding needs of the fast communication and computing fields. This integrated circuit is a part of the CYFCT family, which is known for its high-speed and low-power consumption characteristics.

Key Features

  • Technology: Built using advanced CMOS technology, the CY54FCT841ATDMB ensures reliable operation and high-speed data transmission capabilities.
  • Functionality: It features eight non-inverting buffers/line drivers with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Operation Mode: The device can operate in either transparent latch or D-type flip-flop mode, providing versatility in application use.
  • Speed: The CY54FCT841ATDMB boasts a fast propagation delay, ensuring high-speed data transfer that is essential for modern digital systems.
  • Power Consumption: Low power consumption is a hallmark of this device, making it suitable for power-sensitive applications without compromising performance.
  • Package: It comes in a durable and compact package, designed for optimal board space utilization and easy integration into various systems.

Applications

The CY54FCT841ATDMB is widely used in digital systems where high-speed and reliable data transmission is critical. Its applications span across various sectors including:

  • Telecommunications equipment
  • Networking hardware
  • Computing infrastructure
  • High-speed data acquisition systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CY54FCT841ATDMB is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations. Users can trust this product for their critical applications, knowing it is backed by Texas Instruments' reputation and support.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1319 $78.2638
4+ $32.1082 $128.4328
5+ $31.1048 $155.5240
7+ $30.1014 $210.7098
9+ $29.0981 $261.8829
12+ $26.0879 $313.0548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess