EN
  • EN
  • DE

CY74FCT138CTSOC

Part No CY74FCT138CTSOC
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 1-OF-8 DECODER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 64mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1031230-CY74FCT138CTSOC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT138CTSOC CAD Model

Description

The CY74FCT138CTSOC from Texas Instruments is a high-performance, 3-line to 8-line decoder/demultiplexer integrated circuit, designed to address the needs of high-speed memory decoders and data transmission systems. This device is part of the CY74FCT family, which is renowned for its fast propagation delays and reduced power consumption.

Key Features

  • Technology: The device is built using advanced CMOS technology, which ensures low power dissipation and high noise immunity.
  • Speed: With a typical propagation delay of only 5.5ns and a maximum of 9.5ns, the CY74FCT138CTSOC is tailored for applications requiring high-speed operation.
  • Power Consumption: It operates with a low power consumption, featuring a typical ICC of 20µA, making it suitable for battery-operated and power-sensitive systems.
  • Voltage Range: The CY74FCT138CTSOC functions with a flexible supply voltage range of 4.5V to 5.5V, accommodating standard TTL levels.
  • Drive Capability: It offers strong drive capability with 64mA on both the high and low sides, which is beneficial for driving heavy loads or for bus-terminated transmission lines.
  • Package: Available in a 16-pin SOP package, this device is designed for space-saving and efficient PCB layout.

Applications

The CY74FCT138CTSOC is versatile and can be used in a variety of applications, including:

  • Memory decoders
  • Data transmission systems
  • Microprocessor systems
  • Instrumentation and control systems
  • Communication devices
  • PLD/FPGA support circuits

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The CY74FCT138CTSOC is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets industry standards for performance and durability.

Ordering Information

The CY74FCT138CTSOC is available for order through Texas Instruments' official distributors and online store. For detailed product specifications, technical documents, and ordering information, please visit the Texas Instruments website or contact their customer service team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1633 $52.3485
105+ $0.9546 $100.2330
165+ $0.9247 $152.5755
225+ $0.8949 $201.3525
290+ $0.8651 $250.8790
390+ $0.7756 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess