EN
  • EN
  • DE

CY74FCT16543CTPVCT

Part No CY74FCT16543CTPVCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX 16BIT LATCHED 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765335-CY74FCT16543CTPVCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT16543
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT16543CTPVCT CAD Model

Description

Product Overview: CY74FCT16543CTPVCT from Texas Instruments

The CY74FCT16543CTPVCT is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the FCT (Fast CMOS TTL-Compatible) family and is specifically tailored for high-speed digital applications that require low power consumption and high noise immunity.

Key Features

  • Technology: The CY74FCT16543CTPVCT is built on advanced CMOS technology, ensuring low power dissipation and high-speed operation.
  • Logic Type: It is a 16-bit registered transceiver featuring dual enable functions for improved control and flexibility in data transmission.
  • Performance: This IC has a typical propagation delay time of 5.5ns, ensuring fast data transfer rates suitable for high-performance computing and data communication systems.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels and allowing for easy integration into existing systems.
  • I/O Capacitance: The transceiver offers a low input/output capacitance, which reduces loading on the data lines and minimizes signal distortion.
  • Package: The device is housed in a 56-Pin SSOP (Shrink Small Outline Package), providing a compact footprint that is beneficial for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, from -40°C to +85°C, ensuring reliability in harsh environmental conditions.

Applications

The CY74FCT16543CTPVCT is ideal for use in a variety of digital systems, including:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Computer motherboards and peripheral devices
  • Industrial control and automation systems

This transceiver from Texas Instruments is a robust solution for designers looking to enhance the performance and efficiency of their digital systems. Its combination of speed, power efficiency, and noise immunity makes the CY74FCT16543CTPVCT a versatile and reliable component for a wide array of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1303 $50.0848
39+ $2.5685 $100.1715
61+ $2.4882 $151.7802
84+ $2.4080 $202.2720
108+ $2.3277 $251.3916
144+ $2.0869 $300.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess