EN
  • EN
  • DE

ZR285F03TA

Part No ZR285F03TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description PRECISION 2.5V MICROPOWER VOLTAGE REFERNCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel - TR
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±3%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 20μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23
Win Source Part Number 1283232-ZR285F03TA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Family Name ZR285
Introduction Date April 04, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ZR285F03TA CAD Model

Description

The ZR285F03TA, crafted by the reputable Diodes Incorporated, is a precision voltage reference component that offers a stable and accurate voltage for various applications. This device is part of the ZR series, known for its high reliability and consistency in performance. It is specifically designed to cater to the needs of high-end electronics that require a precise reference voltage to operate correctly.

Key Features

  • Output Voltage: The ZR285F03TA provides a fixed output voltage of 3.0V, which is ideal for many circuits that need a standard reference voltage.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, ensuring stable performance in varying environmental conditions.
  • Wide Operating Current Range: It operates efficiently over a broad current range, making it versatile for different power requirements and applications.
  • High Precision: This product boasts a high level of precision, which is critical for sensitive electronics where voltage accuracy is paramount.
  • Small Package: The ZR285F03TA comes in a small SOT-23 package, making it suitable for compact circuit designs where space is at a premium.

Applications

Diodes Incorporated's ZR285F03TA is used in a diverse array of applications. It's particularly well-suited for use in:

  • Data converters (ADCs/DACs)
  • Portable and battery-powered equipment
  • Precision power supplies
  • Industrial instrumentation
  • Microprocessor systems

Quality and Reliability

As with all products from Diodes Incorporated, the ZR285F03TA is manufactured to meet high standards of quality and reliability. Customers can trust this voltage reference to deliver consistent performance and to maintain its precision over its operational lifespan.

Whether for design engineers or for manufacturers, the ZR285F03TA stands as a dependable choice for ensuring accurate voltage reference in critical electronic systems and devices.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5107 $58.7305
280+ $0.4192 $117.3760
430+ $0.4060 $174.5800
590+ $0.3929 $231.8110
765+ $0.3799 $290.6235
1,020+ $0.3405 $347.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess