EN
  • EN
  • DE

CY74FCT16823ETPVCT

Part No CY74FCT16823ETPVCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, FCT SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74FCT16823
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040235-CY74FCT16823ETPVCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT16823ETPVCT CAD Model

Description

Overview of CY74FCT16823ETPVCT

The CY74FCT16823ETPVCT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular component is part of the FCT (Fast CMOS TTL-Compatible) family, known for their high-speed and low-power consumption characteristics. The CY74FCT16823ETPVCT is a 16-bit register specifically engineered to provide the reliability and functionality needed for modern digital systems.

Key Features

  • Technology: The device is built on CMOS technology, ensuring low power dissipation and high noise immunity.
  • Speed: It offers fast propagation delays and output transition times, making it suitable for high-speed applications.
  • Logic Type: This product is a 16-bit edge-triggered D-type flip-flop with a direct clear input, which can be used for temporary data storage, data transferring, and buffering in computing and digital systems.
  • Voltage Range: The operating voltage range is from 4.5V to 5.5V, compatible with TTL logic levels.
  • Drive Capability: The CY74FCT16823ETPVCT offers low output impedance, with the ability to drive loads with high capacitance, making it suitable for driving buses and transmission lines.

Applications

With its high-speed performance and robust design, the CY74FCT16823ETPVCT is ideal for a wide range of applications, including:

  • Memory address registers
  • Data storage and transfer in computer systems
  • Buffer registers in digital signal processing
  • Communication systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT16823ETPVCT is manufactured under strict quality control standards, ensuring high reliability and performance consistency. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances in electronics.

Packaging and Availability

The CY74FCT16823ETPVCT comes in a TSSOP (Thin Shrink Small Outline Package) type, which is suitable for surface mount technology (SMT). The compact form factor allows for efficient use of board space in densely packed electronic assemblies. For availability and purchasing options, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess