EN
  • EN
  • DE

2TLA858002R6700

Part No 2TLA858002R6700
Manufacturer ABB Embedded Power
Catalog OEM Parts (0 - 9)
Description 2TLA858002R6700 - Abb 2TLA858002R6700, Safety Mat W Trim 36 X 42
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973689-2TLA858002R6700
Categories OEM Parts(0-9)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2TLA858002R6700 CAD Model

Description

The 2TLA858002R6700 is a safety device manufactured by ABB Embedded Power. Based on the '2TLA' prefix, it is highly likely a component within a safety system, possibly a safety sensor, interlock switch, or part of a safety light curtain system used for machinery safety.

Applications:

  • Machine guarding
  • Safety interlocks on access doors
  • Position monitoring for safety
  • Safety light curtains for area protection
  • Emergency stop systems

Features:

  • Safety-rated component
  • Designed to prevent or stop hazardous machine operation
  • Robust construction for industrial environments
  • May incorporate various sensing technologies (e.g., magnetic, optical, mechanical)
  • Conforms to relevant safety standards (e.g., IEC 61508, ISO 13849)

Benefits:

  • Enhances worker safety by preventing access to hazardous areas
  • Reduces the risk of machine-related accidents
  • Meets or exceeds regulatory safety requirements
  • Improves productivity by allowing safe operation of machinery
  • Provides reliable and consistent safety performance

Technical Specifications:

Detailed technical specifications are generally available from ABB documentation or datasheets specific to this part number. Typical specifications include:

  • Operating voltage and current
  • Sensing range or activation distance
  • Response time
  • Safety integrity level (SIL) or performance level (PL) rating
  • Environmental protection rating (IP rating)
  • Connection type (e.g., cable, connector)

Consult the appropriate ABB documentation for the specific application and safety system integration guidelines.

You May Also Be Interested in

TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080
ABB Embedded Power
Need more? Email Us
TE Connectivity
CONN MALE TAB HSG 0.315 2POS BLK / 2 Position Housing Connector Male, Tab Black 0.315" (8.00mm)
Lowest to $1.6788
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403
Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $15.8255

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess