EN
  • EN
  • DE

CY74FCT374ATPC

Part No CY74FCT374ATPC
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 6.5ns @ 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 765357-CY74FCT374ATPC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY74FCT374ATPC CAD Model

Description

The CY74FCT374ATPC is a high-performance CMOS Octal D-Type Flip-Flop with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the FCT family, which is known for its high-speed operation and robust performance. The device is specifically tailored for use in applications that require the capture and storage of eight bits of data with the added functionality of three-state outputs.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs ensures efficient data storage and bus management.
  • Operating Voltage: Compatible with a wide range of supply voltages from 4.5V to 5.5V, making it versatile for various digital systems.
  • Speed: Fast propagation delay times and high clock frequency capabilities provide swift data processing and throughput.
  • Output Drive: Strong output drive capability with bus-friendly outputs that can drive heavy loads while maintaining signal integrity.
  • Power Consumption: Low power consumption with a typical ICC of only 4 mA, ensuring energy efficiency in operation.
  • Package: Housed in a 20-pin DIP (Dual In-line Package), the CY74FCT374ATPC is suitable for through-hole mounting, offering ease of integration into existing designs.

Applications

The CY74FCT374ATPC is designed for a broad range of applications, including:

  • Memory registers
  • Data storage devices
  • Communication interfaces
  • Microprocessor or microcontroller systems
  • Computer motherboards

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CY74FCT374ATPC has undergone rigorous testing to ensure it meets the industry standards for performance and durability. It is designed to withstand the demanding conditions of commercial and industrial environments, providing a reliable solution for your digital storage needs.

Environmental Compliance

The CY74FCT374ATPC is manufactured with the environment in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, making it a more environmentally friendly choice for electronic designs.

You May Also Be Interested in

Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess