EN
  • EN
  • DE

CY74FCT374ATSOC

Part No CY74FCT374ATSOC
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 6.5ns @ 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 765358-CY74FCT374ATSOC
Popularity Medium
Supply and Demand Status Balance
Family Name CY74FCT374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT374ATSOC CAD Model

Description

Product Overview: CY74FCT374ATSOC

The CY74FCT374ATSOC is a high-performance, octal edge-triggered D-type flip-flop integrated circuit produced by Texas Instruments. This device is designed to deliver fast and reliable performance for a wide range of digital applications. It is characterized by its speed and low power consumption, making it an ideal choice for interfacing with high-speed microprocessors and in systems where energy efficiency is crucial.

Key Features

  • Logic Type: Octal D-type Flip-Flop with 3-state outputs
  • Edge Triggered: Capable of capturing data on the posedge of the clock signal, ensuring precise timing and synchronization.
  • High Speed: Offers a typical clock-to-output time of only 5.5ns, enabling high-speed operation for critical applications.
  • Low Power Consumption: Designed with power-saving technology that minimizes energy usage without compromising performance.
  • Output Drive Capability: Provides strong drive capability with 3-state outputs, allowing for direct drive of data busses.
  • Package Type: Available in a 20-pin SOIC package, ensuring compatibility with surface mount technology for easy integration into modern PCB designs.

Applications

The CY74FCT374ATSOC is versatile and can be used in various digital systems, including:

  • Microprocessor or microcontroller-based systems
  • Communication interfaces
  • Data storage and retrieval systems
  • Industrial control systems
  • High-speed data acquisition and processing

Performance and Quality

With its advanced design and manufacturing, the CY74FCT374ATSOC meets the stringent requirements of the modern electronics industry. It operates over a wide voltage range and is characterized over the full industrial temperature range, ensuring reliability in various operating conditions. Texas Instruments' commitment to quality means that this product is backed by rigorous testing and validation, providing engineers with confidence in their designs.

Conclusion

The CY74FCT374ATSOC from Texas Instruments is an exceptional choice for designers looking for an octal edge-triggered D-type flip-flop with high-speed performance and low power consumption. Its robust feature set and flexible applications make it a valuable component in any digital logic system or application requiring precise data handling and control.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess