EN
  • EN
  • DE

CY74FCT374CTQCT

Part No CY74FCT374CTQCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 250MHz
Max Propagation Delay @ V, Max CL 5.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.154", 3.90mm Width)
Win Source Part Number 1031266-CY74FCT374CTQCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT374CTQCT CAD Model

Description

Product Overview: CY74FCT374CTQCT from Texas Instruments

The CY74FCT374CTQCT is a high-performance, octal D-type flip-flop from Texas Instruments, designed for use in a variety of digital applications that require the storage and retrieval of data. This integrated circuit is part of the FCT family, which is known for its fast propagation delays and high output drive capability, making it an excellent choice for interfacing with high-speed microprocessors and in systems that demand robust performance.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs, which allows for the efficient management of data flow in a digital circuit by providing eight individual flip-flops in a single package.
  • Output Type: 3-State, which enables the outputs to be set to a high impedance state, besides the regular high and low logic levels, allowing for bus-oriented applications.
  • Edge Triggered: Capable of being triggered on the positive edge of the clock pulse, ensuring precise timing for data capture.
  • Operating Temperature: The device is specified for an extended commercial temperature range of -40°C to +85°C, ensuring reliable operation under varying environmental conditions.
  • Supply Voltage: Operates at 5V ±10%, which is compatible with TTL power supply levels and allows for easy integration into existing 5V systems.
  • Speed: Fast propagation delay times, which are critical for high-speed data operations and ensure minimal signal latency.
  • Drive Capability: High output drive capability, which is essential for driving heavy loads or for use in bus-oriented environments.
  • Package: The device is available in a 20-pin SSOP (Shrink Small Outline Package), providing a compact footprint while still offering ease of handling and soldering.

Applications

The CY74FCT374CTQCT is suitable for a wide array of applications, including but not limited to:

  • Buffer/storage registers in digital systems
  • System address registers
  • Memory address latches
  • Bus drivers with 3-state outputs
  • Communication interfaces

In conclusion, the CY74FCT374CTQCT from Texas Instruments is a versatile and reliable component that provides the functionality required for the efficient handling of digital signals in complex electronic systems. Its robust feature set and adherence to industry-standard specifications make it an essential part of any digital designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess