EN
  • EN
  • DE

CY74FCT374TQCTG4

Part No CY74FCT374TQCTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 8-BIT REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1164433-CY74FCT374TQCTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY74FCT374TQCTG4 CAD Model

Description

Overview of CY74FCT374TQCTG4

The CY74FCT374TQCTG4 is a high-speed CMOS Octal D-Type Flip-Flop designed by Texas Instruments, renowned for its robust performance and reliability in digital circuit applications. This integrated circuit is part of the FCT series, which is well-known for its low power consumption and high-speed operation.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs, which makes it highly suitable for bus-oriented applications where data needs to be stored or transferred.
  • Operating Voltage: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL power levels and providing a good margin for various applications.
  • Speed: It boasts a high-speed performance with a propagation delay (tPD) of typically 4.5ns, ensuring rapid data processing and swift system responses.
  • Drive Capability: The CY74FCT374TQCTG4 has strong drive capabilities, with IOL/IOH ratings that allow it to drive heavily loaded outputs without compromising signal integrity.
  • Package: The device comes in a 20-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications

The CY74FCT374TQCTG4 is versatile and can be used in a wide array of electronic systems. It is particularly well-suited for:

  • Data storage
  • Communication systems
  • Computers and computer peripherals
  • Industrial controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the CY74FCT374TQCTG4 is no exception. It is manufactured using advanced CMOS technology, offering enhanced speed and reduced power consumption compared to its predecessors. The device also features a latch-up performance that exceeds 250mA per JESD 17, ensuring stable operation under a variety of conditions.

In summary, the CY74FCT374TQCTG4 is a reliable and efficient solution for designers seeking a high-performance octal D-type flip-flop. With its fast speed, low power consumption, and robust output drive capabilities, it represents a superior choice for modern digital applications.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8082 $52.5330
155+ $0.6632 $102.7960
235+ $0.6424 $150.9640
325+ $0.6217 $202.0525
420+ $0.6010 $252.4200
560+ $0.5388 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,514 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess