EN
  • EN
  • DE

CY74FCT646ATSOC

Part No CY74FCT646ATSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74FCT646
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT646ATSOCE4,2156-CY74FCT646ATSOC,TEXTISCY74FCT646ATSOC,CY74FCT646ATSOCG4,296-52880,CY74FCT646ATSOCE4-ND,CY74FCT646ATSOC-ND,CY74FCT646ATSOCG4-ND
Standard Package 25
Win Source Part Number 1040258-CY74FCT646ATSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT646ATSOC CAD Model

Description

Product Overview: CY74FCT646ATSOC

The CY74FCT646ATSOC is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the FCT (Fast CMOS TTL-Compatible) family of logic devices, known for their robust performance and compatibility with TTL (Transistor-Transistor Logic) interfaces.

Key Features

  • High-Speed Operation: The CY74FCT646ATSOC is designed to operate at fast speeds, which is essential for high-performance computing and data processing applications.
  • Low Power Consumption: Despite its speed, the device maintains low power consumption, making it suitable for energy-efficient designs.
  • Bi-Directional Bus Transceiver: This feature allows for dual-direction data flow, providing flexibility in data communication and reducing the need for additional components.
  • Octal Configuration: The device contains eight bidirectional transceivers, providing ample connectivity for complex digital systems.
  • Edge-Rate Control Circuitry: This minimizes output signal transitions and reduces noise, which is critical for maintaining signal integrity.

Applications

The CY74FCT646ATSOC is ideal for a variety of applications that require high-speed data transfer and low power consumption, such as:

  • Data communication systems
  • Networking equipment
  • High-speed computer interfaces
  • Signal buffering and bus management in multi-processor systems

Technical Specifications

  • Package Type: SOIC (Small Outline Integrated Circuit)
  • Pin Count: 24
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage: 4.5V to 5.5V
  • Logic Family: FCT

In summary, the CY74FCT646ATSOC from Texas Instruments represents a blend of speed, power efficiency, and functional design. Its bi-directional data bus, noise reduction features, and compatibility with existing TTL interfaces make it a versatile choice for engineers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2842 $50.2524
54+ $1.8742 $101.2068
83+ $1.8156 $150.6948
114+ $1.7571 $200.3094
148+ $1.6985 $251.3780
198+ $1.5228 $301.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess