EN
  • EN
  • DE

DAC101S101CIMK/NOPB

Part No DAC101S101CIMK/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC CONV D-A 10BIT R-R TSOT-23-6 / DAC 1-CH Resistor-String 10-bit 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 10
Number of D/A Converters 1
Settling Time 7.5μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.6, +0.15/-0.05
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 772406-DAC101S101CIMK/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DAC101S101
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC101S101CIMK/NOPB CAD Model

Description

Product Overview: DAC101S101CIMK/NOPB

The DAC101S101CIMK/NOPB is a high-performance, micro-power, 10-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and reliability for a wide range of applications. This compact device is part of the DACxxS101 series and comes in a small 6-pin SOT-23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Resolution: The DAC101S101CIMK/NOPB offers a 10-bit resolution, providing fine granularity for analog signal control.
  • Low Power Consumption: With a typical power consumption of just 175 µA at 2.7V, this DAC is optimized for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 5.5V, allowing flexibility in various system designs.
  • Settling Time: The device boasts a fast settling time of 8 µs to within ±0.5 LSB, enabling rapid updates and accurate signal reproduction.
  • Output Buffer: An integrated rail-to-rail output buffer provides a direct interface to the load without additional buffering components.
  • Interface: It features a simple 3-wire serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, easing integration with most microcontrollers and digital systems.
  • Temperature Range: The DAC101S101CIMK/NOPB is specified for operation over the extended industrial temperature range of -40°C to 105°C.

Applications

Due to its versatility and performance, the DAC101S101CIMK/NOPB is suitable for a variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Process control and automation
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Medical instruments

The DAC101S101CIMK/NOPB from Texas Instruments is an excellent choice for designers looking for a compact, low-power, and high-precision DAC solution. Its ease of use, coupled with its robust feature set, ensures that it can meet the demands of even the most challenging analog output tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7167 $51.5010
75+ $1.4086 $105.6450
110+ $1.3646 $150.1060
155+ $1.3206 $204.6930
200+ $1.2765 $255.3000
265+ $1.1445 $303.2925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess