EN
  • EN
  • DE

DAC101S101CIMK

Part No DAC101S101CIMK
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 1
Settling Time 7.5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.6, +0.15/-0.05
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Mounting Type Surface Mount
Base Product Number DAC101S101
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583687-DAC101S101CIMK
Ultra Librarian 3D Model Ultra Librarian DAC101S101CIMK CAD Model

Description

Product Overview: DAC101S101CIMK from Texas Instruments

The DAC101S101CIMK is a high-performance, 10-bit digital-to-analog converter (DAC) developed by Texas Instruments. This device is designed to provide a precise and stable analog output signal from digital input values, making it an ideal solution for a wide range of applications that require accurate digital-to-analog conversion.

Key Features

  • Resolution: The DAC101S101CIMK offers a 10-bit resolution, ensuring fine granularity and high precision in the analog output.
  • Update Rate: This DAC features a fast settling time and can support update rates up to 6 MHz, making it suitable for high-speed applications.
  • Low Power Consumption: It is designed with power efficiency in mind, operating with a single supply voltage from 2.7V to 5.5V and featuring a low power consumption of just 117 µA at 3V, which is ideal for battery-powered and portable devices.
  • Rail-to-Rail Output: The device provides a rail-to-rail output that can swing from 0V to the supply voltage, giving the user full dynamic range in the output signal.
  • Easy Interface: The DAC101S101CIMK interfaces seamlessly with standard SPI, QSPI, MICROWIRE, and DSP interfaces, ensuring easy integration into a variety of systems.
  • Package: It comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications.

Applications

The DAC101S101CIMK is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Portable Instruments
  • Process Control
  • Medical Equipment
  • Communication Systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The DAC101S101CIMK is built to meet high standards, ensuring long-term performance and stability. Additionally, TI provides extensive technical support, including datasheets, reference designs, and application notes to assist developers in integrating this DAC into their designs effectively.

Overall, the DAC101S101CIMK from Texas Instruments is a top choice for designers and engineers looking for a reliable, high-speed, and power-efficient 10-bit DAC for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6391 $50.1429
47+ $2.1655 $101.7785
72+ $2.0978 $151.0416
99+ $2.0301 $200.9799
128+ $1.9625 $251.2000
171+ $1.7594 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess