EN
  • EN
  • DE

DAC1208LCJ

Part No DAC1208LCJ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DAC1231/DAC1232 12-Bit, mP Compatible,Double-Buffered D to A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166399-DAC1208LCJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1208LCJ CAD Model

Description

Product Overview: DAC1208LCJ from Texas Instruments

The DAC1208LCJ is a high-performance, precision digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive range of DACs that cater to a variety of applications, from industrial automation to consumer electronics. The DAC1208LCJ stands out for its reliability, accuracy, and ease of integration into various electronic systems.

Key Features

  • Resolution: The DAC1208LCJ boasts an 8-bit resolution, providing sufficient granularity for many applications requiring moderate accuracy in their analog output.
  • Interface: It features a simple digital interface that is compatible with most microprocessors and digital systems, facilitating easy communication and data transfer.
  • Power Supply: The device operates on a single power supply, making it convenient for systems that require a minimized power supply design.
  • Package: Housed in a compact 16-pin ceramic dual in-line package (CDIP), the DAC1208LCJ is designed for through-hole mounting, which is suitable for prototyping and production in traditional circuit boards.

Performance

The DAC1208LCJ delivers stable performance with a fast settling time, ensuring quick response to changes in the input data. This makes it an excellent choice for applications where speed is critical, such as in digital control loops and real-time signal processing. Its low power consumption also makes it ideal for portable and battery-powered devices where energy efficiency is paramount.

Applications

With its versatile features, the DAC1208LCJ is used across a wide range of applications. It is commonly found in:

  • Industrial control systems
  • Digital gain and offset adjustment circuits
  • Data acquisition systems
  • Automotive electronics
  • Consumer electronics

Overall, the DAC1208LCJ from Texas Instruments is a robust and reliable DAC solution that offers the performance needed for a multitude of analog output applications. Its ease of use, coupled with Texas Instruments' support and documentation, ensures that designers can implement this component with confidence, reducing time-to-market for their electronic products.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.8442 $73.8442
2+ $71.5365 $143.0730
3+ $69.2289 $207.6867
4+ $66.9213 $267.6852
6+ $59.9984 $359.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess