EN
  • EN
  • DE

ADS8668IDBTR

Part No ADS8668IDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4- and 8-Channel, Single-Supply, SAR ADCs | IC ADC 12BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 500k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration PGA-MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 4.75V ~ 5.25V
Supply Voltage , Digital 1.65V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1142100-ADS8668IDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8668IDBTR CAD Model

Description

Overview of Texas Instruments ADS8668IDBTR

The Texas Instruments ADS8668IDBTR is a high-performance, 16-bit, 8-channel, analog-to-digital converter (ADC) with a fully differential input and a flexible interface that supports daisy chaining or parallel interface modes. Designed for industrial applications such as motor control, power delivery systems, and data acquisition systems, this ADC offers exceptional accuracy and stability, making it an ideal choice for precision measurement tasks.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8668IDBTR provides high precision measurements, ensuring accurate representation of the analog input signal.
  • Multiple Channels: It features 8 multiplexed channels, allowing for multiple signal inputs to be digitized with a single device. This is particularly useful for systems that require simultaneous sampling of various sensors or signal sources.
  • High-Speed Interface: The device supports a maximum throughput of 500 kSPS (kilo samples per second), which makes it suitable for high-speed applications that demand quick data acquisition.
  • Differential Inputs: The fully differential inputs offer improved noise immunity, which is critical for applications in electrically noisy environments or those requiring long cable runs.
  • Flexible Interface: The ADC can be configured for daisy-chained or parallel output modes, providing flexibility in interfacing with microcontrollers, digital signal processors (DSPs), or FPGAs.
  • Integrated Features: The device includes an internal reference and oscillator to reduce external component count, simplifying system design and reducing overall cost.
  • Robust Design: The ADS8668IDBTR operates over an extended industrial temperature range, making it reliable in a variety of harsh operating conditions.

Applications

The ADS8668IDBTR is versatile and can be used in a wide range of applications, including:

  • Industrial automation and process control
  • Motor control systems
  • Power monitoring and management
  • Test and measurement equipment
  • Data acquisition systems

With its combination of features, the ADS8668IDBTR from Texas Instruments is a robust and reliable ADC solution that can meet the needs of demanding industrial applications requiring high precision and fast data acquisition.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3105 $51.1735
15+ $6.8478 $102.7170
23+ $6.6165 $152.1795
33+ $6.1538 $203.0754
43+ $5.9224 $254.6632
53+ $5.6911 $301.6283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess