EN
  • EN
  • DE

DAC1282IPW

Part No DAC1282IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC SEISMIC MON 24BIT 24TSSOP / DAC 24 b SPI 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Type DAC
Number of Channels 1
Resolution (Bits) 24 b
Data Interface SPI
Voltage Supply Source Analog and Digital, Dual ±
Voltage - Supply ±2.5V, 5V, 1.8V ~ 3.3V
Temperature Range - Operating -50°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number DAC1282
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52881,DAC1282IPW-ND
Standard Package 60
Win Source Part Number 975371-DAC1282IPW
Ultra Librarian 3D Model Ultra Librarian DAC1282IPW CAD Model

Description

The DAC1282IPW is a high-performance, precision digital-to-analog converter (DAC) designed and manufactured by Texas Instruments. This device is part of TI's extensive range of DACs that provide a reliable and efficient solution for converting digital data into analog signals. The DAC1282IPW is ideal for applications that require high accuracy and stability, such as industrial automation, process control, and professional audio equipment.

Key Features

  • Resolution: The DAC1282IPW boasts a 12-bit resolution, ensuring fine granularity and precise analog output for your applications.
  • Interface: It comes with a standard serial interface that supports SPI, QSPI, MICROWIRE, and DSP interface standards, making it versatile for various digital communication protocols.
  • Output Range: This DAC provides a programmable output range, allowing users to tailor the output voltage to meet their specific requirements.
  • Settling Time: With a fast settling time, the DAC1282IPW quickly reaches a stable output after a data change, which is critical for time-sensitive applications.
  • Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Package: The device comes in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications.

Applications

The DAC1282IPW is versatile and can be used in a variety of applications. Its precision and speed make it an excellent choice for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Industrial Control Systems
  • Professional Audio Equipment
  • Medical Instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC1282IPW is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding environments. With its robust design and Texas Instruments' support, the DAC1282IPW is a reliable choice for designers looking to incorporate a high-quality DAC into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.6871 $60.6871
3+ $49.7945 $149.3835
4+ $48.2385 $192.9540
5+ $46.6824 $233.4120
6+ $45.1263 $270.7578
8+ $40.4581 $323.6648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess