EN
  • EN
  • DE

DAC161S055CISQ

Part No DAC161S055CISQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Precision 16-Bit, Buffered Voltage-Output DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166436-DAC161S055CISQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC161S055CISQ CAD Model

Description

Introducing the DAC161S055CISQ: A Precision DAC from Texas Instruments

The DAC161S055CISQ is a highly precise 16-bit digital-to-analog converter (DAC) designed by Texas Instruments to meet the needs of complex industrial and communication systems. With its robust feature set and exceptional performance, this DAC is an ideal solution for applications requiring high accuracy and stability over temperature and time.

At the heart of the DAC161S055CISQ lies a 16-bit monotonic DAC core that ensures accurate and stable analog outputs. The device operates over a wide supply range from 2.7V to 5.5V, making it versatile for various power environments. The DAC161S055CISQ offers a flexible reference voltage input, allowing designers to set the desired output range for their specific application needs.

This DAC features a low-power architecture, consuming a mere 0.4 mA at 3V, which significantly extends the battery life of portable devices. Additionally, the DAC161S055CISQ includes a power-down feature that reduces the current consumption to an impressive 15 nA, providing further power savings when the DAC is not in active use.

Communication with the DAC161S055CISQ is made simple through its SPI-compatible serial interface, which supports high-speed data transfers and easy integration with microcontrollers and processors. The device's built-in precision output amplifier enables rail-to-rail output swing, ensuring maximum dynamic range and compatibility with a broad range of downstream analog components.

The DAC161S055CISQ is offered in a compact, leadless WQFN-16 package, which minimizes the PCB footprint and is suitable for space-constrained applications. It is specified for operation over the extended industrial temperature range of -40°C to +105°C, assuring reliable performance in harsh environments.

Applications that can benefit from the DAC161S055CISQ include programmable logic controllers (PLCs), temperature controllers, industrial automation systems, test and measurement equipment, and high-resolution data acquisition systems. With its combination of high precision, low power consumption, and easy interfacing, the DAC161S055CISQ from Texas Instruments stands out as an exceptional choice for designers looking to enhance the performance and efficiency of their analog output systems.

You May Also Be Interested in

Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4602 $57.3010
11+ $9.4033 $103.4363
17+ $9.1094 $154.8598
23+ $8.8156 $202.7588
30+ $8.5217 $255.6510
40+ $7.6402 $305.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess